Lorlin Test Systems, Inc. Keyswitch, Dpst, No, 2 Pos, Random; Switch Operation Lorlin SRLM-5-Q-D

Description
KEYSWITCH, DPST, NO, 2 POS, RANDOM; Switch Operation:Off-On; Contact Configuration:SPST-N O; Product Range:SRL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Datasheet
Description
KEYSWITCH, DPST, NO, 2 POS, RANDOM; Switch Operation:Off-On; Contact Configuration:SPST-N O; Product Range:SRL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keyswitch, Dpst, No, 2 Pos, Random; Switch Operation Lorlin - 92K9022 - Newark, An Avnet Company
Chicago, IL, United States
Keyswitch, Dpst, No, 2 Pos, Random; Switch Operation Lorlin
92K9022
Keyswitch, Dpst, No, 2 Pos, Random; Switch Operation Lorlin 92K9022
KEYSWITCH, DPST, NO, 2 POS, RANDOM; Switch Operation:Off-On; Contact Configuration:SPST-N O; Product Range:SRL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

KEYSWITCH, DPST, NO, 2 POS, RANDOM; Switch Operation:Off-On; Contact Configuration:SPST-NO; Product Range:SRL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 92K9022
Product Name Keyswitch, Dpst, No, 2 Pos, Random; Switch Operation Lorlin
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - HWT Selector switch - HWS32.1-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details