Lorlin Test Systems, Inc. Keylock Switch, Spdt, 90Deg, 1A, 24V Rohs Compliant Lorlin SRL-5-P-S-2

Description
KEYLOCK SWITCH, SPDT, 90DEG, 1A, 24V ROHS COMPLIANT: YES
Description
KEYLOCK SWITCH, SPDT, 90DEG, 1A, 24V ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Keylock Switch, Spdt, 90Deg, 1A, 24V Rohs Compliant Lorlin - 09AK7901 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Switch, Spdt, 90Deg, 1A, 24V Rohs Compliant Lorlin
09AK7901
Keylock Switch, Spdt, 90Deg, 1A, 24V Rohs Compliant Lorlin 09AK7901
KEYLOCK SWITCH, SPDT, 90DEG, 1A, 24V ROHS COMPLIANT: YES

KEYLOCK SWITCH, SPDT, 90DEG, 1A, 24V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 09AK7901
Product Name Keylock Switch, Spdt, 90Deg, 1A, 24V Rohs Compliant Lorlin
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 2821233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details