Lorlin Test Systems, Inc. Key Switches SRL-5-M-S-2

Description
Lorlin SRL-5-M-S-2 Key Switch
Request a Quote Datasheet
Description
Lorlin SRL-5-M-S-2 Key Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switches - 690504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
690504
Key Switches 690504
Lorlin SRL-5-M-S-2 Key Switch

Lorlin SRL-5-M-S-2 Key Switch

Supplier's Site
Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin - 03M4728 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin
03M4728
Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin 03M4728
SWITCH, KEY LOCK, DPDT, 5A, 115V; Product Range:SRL Series; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V RoHS Compliant: Yes

SWITCH, KEY LOCK, DPDT, 5A, 115V; Product Range:SRL Series; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 690504 03M4728
Product Name Key Switches Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 1881152 - RS Components, Ltd.
Specs
Angle of Throw 45 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details