Lorlin Test Systems, Inc. Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin SRL-5-M-D-2

Description
SWITCH, KEY LOCK, DPDT, 5A, 115V; Product Range:SRL Series; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY LOCK, DPDT, 5A, 115V; Product Range:SRL Series; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin - 24M7811 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin
24M7811
Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin 24M7811
SWITCH, KEY LOCK, DPDT, 5A, 115V; Product Range:SRL Series; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V RoHS Compliant: Yes

SWITCH, KEY LOCK, DPDT, 5A, 115V; Product Range:SRL Series; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24M7811
Product Name Switch, Key Lock, Dpdt, 5A, 115V; Product Range Lorlin
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 2052375 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details