Lorlin Test Systems, Inc. Key Switches SRL-5-E-S-2

Description
Lorlin SRL-5-E-S-2 Key Switch
Request a Quote Datasheet
Description
Lorlin SRL-5-E-S-2 Key Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switches - 690501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
690501
Key Switches 690501
Lorlin SRL-5-E-S-2 Key Switch

Lorlin SRL-5-E-S-2 Key Switch

Supplier's Site
Switch, Key Lock, Spdt, 5A, 115V; Product Range Lorlin - 24M7808 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, Spdt, 5A, 115V; Product Range Lorlin
24M7808
Switch, Key Lock, Spdt, 5A, 115V; Product Range Lorlin 24M7808
SWITCH, KEY LOCK, SPDT, 5A, 115V; Product Range:SRL Series; Contact Configuration:SPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:90° RoHS Compliant: Yes

SWITCH, KEY LOCK, SPDT, 5A, 115V; Product Range:SRL Series; Contact Configuration:SPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 690501 24M7808
Product Name Key Switches Switch, Key Lock, Spdt, 5A, 115V; Product Range Lorlin
Actuator Type Keylock
Positions per Pole 4
Operating Temperature -4 to 149 F (-20 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 2383942 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details