Lorlin Test Systems, Inc. Switch, Key Lock, Spdt, 5A, 115V; Product Range Lorlin SRL-5-E-D-2

Description
SWITCH, KEY LOCK, SPDT, 5A, 115V; Product Range:SRL Series; Contact Configuration:SPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY LOCK, SPDT, 5A, 115V; Product Range:SRL Series; Contact Configuration:SPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Lock, Spdt, 5A, 115V; Product Range Lorlin - 24M7807 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, Spdt, 5A, 115V; Product Range Lorlin
24M7807
Switch, Key Lock, Spdt, 5A, 115V; Product Range Lorlin 24M7807
SWITCH, KEY LOCK, SPDT, 5A, 115V; Product Range:SRL Series; Contact Configuration:SPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:90° RoHS Compliant: Yes

SWITCH, KEY LOCK, SPDT, 5A, 115V; Product Range:SRL Series; Contact Configuration:SPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24M7807
Product Name Switch, Key Lock, Spdt, 5A, 115V; Product Range Lorlin
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3505-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers