Lorlin Test Systems, Inc. Key Switches SRL-5-D-S-2

Description
Lorlin SRL-5-D-S-2 Key Switch
Request a Quote Datasheet
Description
Lorlin SRL-5-D-S-2 Key Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switches - 690500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
690500
Key Switches 690500
Lorlin SRL-5-D-S-2 Key Switch

Lorlin SRL-5-D-S-2 Key Switch

Supplier's Site
Switch, Key Lock, Spdt, 5A, 115V; Product Range Lorlin - 24M7806 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, Spdt, 5A, 115V; Product Range Lorlin
24M7806
Switch, Key Lock, Spdt, 5A, 115V; Product Range Lorlin 24M7806
SWITCH, KEY LOCK, SPDT, 5A, 115V; Product Range:SRL Series; Contact Configuration:SPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:90° RoHS Compliant: Yes

SWITCH, KEY LOCK, SPDT, 5A, 115V; Product Range:SRL Series; Contact Configuration:SPDT; Switch Operation:-; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:50V; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 690500 24M7806
Product Name Key Switches Switch, Key Lock, Spdt, 5A, 115V; Product Range Lorlin
Actuator Type Keylock
Positions per Pole 4
Operating Temperature -4 to 149 F (-20 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
10mm Ultra-Thin DIP Rotary - FR01FR16P - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details