Lorlin Test Systems, Inc. Key Lock Switch, Spst, 0.5A, 24V, Solder; Switch Operation Lorlin SKL-12-B-S-2

Description
KEY LOCK SWITCH, SPST, 0.5A, 24V, SOLDER; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:SKL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage AC RoHS Compliant: Yes
Datasheet
Description
KEY LOCK SWITCH, SPST, 0.5A, 24V, SOLDER; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:SKL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Lock Switch, Spst, 0.5A, 24V, Solder; Switch Operation Lorlin - 38AC2356 - Newark, An Avnet Company
Chicago, IL, United States
Key Lock Switch, Spst, 0.5A, 24V, Solder; Switch Operation Lorlin
38AC2356
Key Lock Switch, Spst, 0.5A, 24V, Solder; Switch Operation Lorlin 38AC2356
KEY LOCK SWITCH, SPST, 0.5A, 24V, SOLDER; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:SKL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage AC RoHS Compliant: Yes

KEY LOCK SWITCH, SPST, 0.5A, 24V, SOLDER; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:SKL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 38AC2356
Product Name Key Lock Switch, Spst, 0.5A, 24V, Solder; Switch Operation Lorlin
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Half-Inch Diameter Process Sealed Rotary - MRA112/208 - NKK Switches
Specs
Current Rating 0.2 amps
AC Voltage Rating 125 volts
Positions per Pole SP12T
View Details
4 suppliers
ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers