Lorlin Test Systems, Inc. Key Lock Switch, Spst, 0.5A, 24V, Solder; Switch Operation Lorlin SKL-12-B-D-2

Description
KEY LOCK SWITCH, SPST, 0.5A, 24V, SOLDER; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:SKL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage AC RoHS Compliant: Yes
Datasheet
Description
KEY LOCK SWITCH, SPST, 0.5A, 24V, SOLDER; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:SKL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Lock Switch, Spst, 0.5A, 24V, Solder; Switch Operation Lorlin - 38AC2355 - Newark, An Avnet Company
Chicago, IL, United States
Key Lock Switch, Spst, 0.5A, 24V, Solder; Switch Operation Lorlin
38AC2355
Key Lock Switch, Spst, 0.5A, 24V, Solder; Switch Operation Lorlin 38AC2355
KEY LOCK SWITCH, SPST, 0.5A, 24V, SOLDER; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:SKL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage AC RoHS Compliant: Yes

KEY LOCK SWITCH, SPST, 0.5A, 24V, SOLDER; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:SKL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 38AC2355
Product Name Key Lock Switch, Spst, 0.5A, 24V, Solder; Switch Operation Lorlin
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL13EFW01-001 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Rotary Switches - 450-DS-111-RT1904-ND - DigiKey
Specs
Actuator Type Knobbed Shaft
Current Rating 5.0 amps
Number of Decks 1
View Details