Lorlin Test Systems, Inc. Key Lock Switch, Spst, 0.5A, 24V, Solder; Switch Operation Lorlin SKL-12-A-S-2

Description
KEY LOCK SWITCH, SPST, 0.5A, 24V, SOLDER; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:SKL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage AC RoHS Compliant: Yes
Datasheet
Description
KEY LOCK SWITCH, SPST, 0.5A, 24V, SOLDER; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:SKL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Lock Switch, Spst, 0.5A, 24V, Solder; Switch Operation Lorlin - 38AC2354 - Newark, An Avnet Company
Chicago, IL, United States
Key Lock Switch, Spst, 0.5A, 24V, Solder; Switch Operation Lorlin
38AC2354
Key Lock Switch, Spst, 0.5A, 24V, Solder; Switch Operation Lorlin 38AC2354
KEY LOCK SWITCH, SPST, 0.5A, 24V, SOLDER; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:SKL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage AC RoHS Compliant: Yes

KEY LOCK SWITCH, SPST, 0.5A, 24V, SOLDER; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:SKL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 38AC2354
Product Name Key Lock Switch, Spst, 0.5A, 24V, Solder; Switch Operation Lorlin
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-DS-221-RT2-ND - DigiKey
Specs
Current Rating 5.0 amps
Terminal Type Connector
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Rotary Switches - 321329 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Voltage Rating 115 volts
Positions per Pole 6
Dimensions 12.2 x 37mm
View Details
H program - HWS - Step selector switch - HWSE3.1-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details