Lorlin Test Systems, Inc. Key Lock Switch, Spst, 0.5A, 24V, Solder; Switch Operation Lorlin SKL-12-A-D-2

Description
KEY LOCK SWITCH, SPST, 0.5A, 24V, SOLDER; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:SKL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage AC RoHS Compliant: Yes
Datasheet
Description
KEY LOCK SWITCH, SPST, 0.5A, 24V, SOLDER; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:SKL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Lock Switch, Spst, 0.5A, 24V, Solder; Switch Operation Lorlin - 38AC2353 - Newark, An Avnet Company
Chicago, IL, United States
Key Lock Switch, Spst, 0.5A, 24V, Solder; Switch Operation Lorlin
38AC2353
Key Lock Switch, Spst, 0.5A, 24V, Solder; Switch Operation Lorlin 38AC2353
KEY LOCK SWITCH, SPST, 0.5A, 24V, SOLDER; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:SKL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage AC RoHS Compliant: Yes

KEY LOCK SWITCH, SPST, 0.5A, 24V, SOLDER; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:SKL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 38AC2353
Product Name Key Lock Switch, Spst, 0.5A, 24V, Solder; Switch Operation Lorlin
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC17 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
H program - HWS - Step selector switch - HWSE12-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 12
View Details
Selector Switches - 450-35-210-100-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details