Lorlin Test Systems, Inc. D Sub Connector, Standard, Socket, 50 Position; No. Of Contacts Lorlin SDS50Z

Description
D SUB CONNECTOR, STANDARD, SOCKET, 50 POSITION; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:Standard D Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, SOCKET, 50 POSITION; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:Standard D Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, Socket, 50 Position; No. Of Contacts Lorlin - 24M7400 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, Socket, 50 Position; No. Of Contacts Lorlin
24M7400
D Sub Connector, Standard, Socket, 50 Position; No. Of Contacts Lorlin 24M7400
D SUB CONNECTOR, STANDARD, SOCKET, 50 POSITION; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:Standard D Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, SOCKET, 50 POSITION; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:Standard D Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M7400
Product Name D Sub Connector, Standard, Socket, 50 Position; No. Of Contacts Lorlin
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products