Lorlin Test Systems, Inc. Connector, D Sub, Plug, 50 Position; No. Of Contacts Lorlin SDP50Z

Description
CONNECTOR, D SUB, PLUG, 50 POSITION; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:Standard D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB, PLUG, 50 POSITION; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:Standard D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub, Plug, 50 Position; No. Of Contacts Lorlin - 24M7379 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Plug, 50 Position; No. Of Contacts Lorlin
24M7379
Connector, D Sub, Plug, 50 Position; No. Of Contacts Lorlin 24M7379
CONNECTOR, D SUB, PLUG, 50 POSITION; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:Standard D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, D SUB, PLUG, 50 POSITION; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:Standard D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M7379
Product Name Connector, D Sub, Plug, 50 Position; No. Of Contacts Lorlin
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details