Lorlin Test Systems, Inc. Switch, Rotary, Dpst, 10A, 250V; No. Of Switch Positions Lorlin RMS1130F

Description
SWITCH, ROTARY, DPST, 10A, 250V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:4A; Contact Voltage AC Max:250V; Product Range:RMS Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, DPST, 10A, 250V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:4A; Contact Voltage AC Max:250V; Product Range:RMS Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Dpst, 10A, 250V; No. Of Switch Positions Lorlin - 50M4777 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dpst, 10A, 250V; No. Of Switch Positions Lorlin
50M4777
Switch, Rotary, Dpst, 10A, 250V; No. Of Switch Positions Lorlin 50M4777
SWITCH, ROTARY, DPST, 10A, 250V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:4A; Contact Voltage AC Max:250V; Product Range:RMS Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DPST, 10A, 250V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:4A; Contact Voltage AC Max:250V; Product Range:RMS Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 50M4777
Product Name Switch, Rotary, Dpst, 10A, 250V; No. Of Switch Positions Lorlin
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 2383926 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details