Lorlin Test Systems, Inc. Switch, Rotary, Dpst, 10A, 250V; No. Of Switch Positions Lorlin RMS1035F

Description
SWITCH, ROTARY, DPST, 10A, 250V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:4A; Contact Voltage AC Max:250V; Product Range:RMS Series; Illumination:Non Illuminated RoHS Compliant: Yes
Description
SWITCH, ROTARY, DPST, 10A, 250V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:4A; Contact Voltage AC Max:250V; Product Range:RMS Series; Illumination:Non Illuminated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Dpst, 10A, 250V; No. Of Switch Positions Lorlin - 50M7833 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dpst, 10A, 250V; No. Of Switch Positions Lorlin
50M7833
Switch, Rotary, Dpst, 10A, 250V; No. Of Switch Positions Lorlin 50M7833
SWITCH, ROTARY, DPST, 10A, 250V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:4A; Contact Voltage AC Max:250V; Product Range:RMS Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DPST, 10A, 250V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:4A; Contact Voltage AC Max:250V; Product Range:RMS Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 50M7833
Product Name Switch, Rotary, Dpst, 10A, 250V; No. Of Switch Positions Lorlin
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RSS/RST - Key selector switch - RSST32S1 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Key Switches - 2821234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 2
View Details
Coding Switch - SC12 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details