Lorlin Test Systems, Inc. Rotary Switch, 500Ma, 250V; No. Of Switch Positions Lorlin PT6509/BMH

Description
ROTARY SWITCH, 500mA, 250V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:250V; Product Range:PT Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 500mA, 250V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:250V; Product Range:PT Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 500Ma, 250V; No. Of Switch Positions Lorlin - 24M6509 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 500Ma, 250V; No. Of Switch Positions Lorlin
24M6509
Rotary Switch, 500Ma, 250V; No. Of Switch Positions Lorlin 24M6509
ROTARY SWITCH, 500mA, 250V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:250V; Product Range:PT Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 500mA, 250V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:500mA; Contact Voltage AC Max:250V; Product Range:PT Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24M6509
Product Name Rotary Switch, 500Ma, 250V; No. Of Switch Positions Lorlin
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Key Switches - 2821234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 2
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details