Lorlin Test Systems, Inc. Rotary Switch, 1P, 2Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin MTS-11-20

Description
ROTARY SWITCH, 1P, 2POS, 0.5A, 24VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:500mA; Contact Voltage AC Max:24V; Product Range:MT Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 1P, 2POS, 0.5A, 24VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:500mA; Contact Voltage AC Max:24V; Product Range:MT Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 1P, 2Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin - 38AC2070 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 2Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin
38AC2070
Rotary Switch, 1P, 2Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin 38AC2070
ROTARY SWITCH, 1P, 2POS, 0.5A, 24VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:500mA; Contact Voltage AC Max:24V; Product Range:MT Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, 1P, 2POS, 0.5A, 24VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:500mA; Contact Voltage AC Max:24V; Product Range:MT Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 38AC2070
Product Name Rotary Switch, 1P, 2Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Ultra-Thin DIP Rotary Switch - FD01FR10H-S - NKK Switches
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
DC Voltage Rating 20 volts
View Details
2 suppliers
Rotary Switches - 697811 - RS Components, Ltd.
Specs
Positions per Pole 3
Features Momentary
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details