Lorlin Test Systems, Inc. Rotary Switches MTS-11-10

Description
Lorlin MTS-11-10 Rotary Switch
Request a Quote Datasheet
Description
Lorlin MTS-11-10 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 8998526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
8998526
Rotary Switches 8998526
Lorlin MTS-11-10 Rotary Switch

Lorlin MTS-11-10 Rotary Switch

Supplier's Site
Rotary Switch, 1P, 8Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin - 38AC2069 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 8Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin
38AC2069
Rotary Switch, 1P, 8Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin 38AC2069
ROTARY SWITCH, 1P, 8POS, 0.5A, 24VAC; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:500mA; Contact Voltage AC Max:24V; Product Range:MT Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, 1P, 8POS, 0.5A, 24VAC; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:500mA; Contact Voltage AC Max:24V; Product Range:MT Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 8998526 38AC2069
Product Name Rotary Switches Rotary Switch, 1P, 8Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin
Angle of Throw 360 degrees 45 degrees
Number of Poles 1 poles 1 poles
Positions per Pole 8 8 Position
Dimensions 9.2 (dia.) x 6.47mm
Unlock Full Specs
to access all available technical data

Similar Products

Mounting hole Ø 30.5 mm - WKS maintained joystick switches - WKSA321 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Selector Switches - 2719140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 1
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details