Lorlin Test Systems, Inc. Rotary Switches MTL-21-70

Description
Lorlin MTL-21-70 Rotary Switch
Request a Quote
Description
Lorlin MTL-21-70 Rotary Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 8998573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
8998573
Rotary Switches 8998573
Lorlin MTL-21-70 Rotary Switch

Lorlin MTL-21-70 Rotary Switch

Supplier's Site
Rotary Switch, 1P, 7Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin - 38AC2067 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 7Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin
38AC2067
Rotary Switch, 1P, 7Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin 38AC2067
ROTARY SWITCH, 1P, 7POS, 0.5A, 24VAC; No. of Switch Positions:7 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:500mA; Contact Voltage AC Max:24V; Product Range:MT Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, 1P, 7POS, 0.5A, 24VAC; No. of Switch Positions:7 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:500mA; Contact Voltage AC Max:24V; Product Range:MT Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 8998573 38AC2067
Product Name Rotary Switches Rotary Switch, 1P, 7Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin
Angle of Throw 270 degrees 45 degrees
Number of Poles 1 poles 1 poles
Positions per Pole 7 7 Position
Dimensions 9.2 (dia.) x 14.2mm
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - Step selector switch - HWSE8-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 8
View Details
Specs
Actuator Type Keylock
View Details