Lorlin Test Systems, Inc. Rotary Switch, 1P, 6Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin MTL-21-60

Description
ROTARY SWITCH, 1P, 6POS, 0.5A, 24VAC; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:500mA; Contact Voltage AC Max:24V; Product Range:MT Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 1P, 6POS, 0.5A, 24VAC; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:500mA; Contact Voltage AC Max:24V; Product Range:MT Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 1P, 6Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin - 38AC2066 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 6Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin
38AC2066
Rotary Switch, 1P, 6Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin 38AC2066
ROTARY SWITCH, 1P, 6POS, 0.5A, 24VAC; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:500mA; Contact Voltage AC Max:24V; Product Range:MT Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, 1P, 6POS, 0.5A, 24VAC; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:500mA; Contact Voltage AC Max:24V; Product Range:MT Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 38AC2066
Product Name Rotary Switch, 1P, 6Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
E.V program - EW.V - Selector switch - EWS.V - Selector switch / EWT.V - Spring-return selector switch - EWS21.V -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details