Lorlin Test Systems, Inc. Rotary Switches MTL-21-50

Description
Lorlin MTL-21-50 Rotary Switch
Request a Quote Datasheet
Description
Lorlin MTL-21-50 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 8998560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
8998560
Rotary Switches 8998560
Lorlin MTL-21-50 Rotary Switch

Lorlin MTL-21-50 Rotary Switch

Supplier's Site
Rotary Switch, 1P, 5Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin - 38AC2065 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 5Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin
38AC2065
Rotary Switch, 1P, 5Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin 38AC2065
ROTARY SWITCH, 1P, 5POS, 0.5A, 24VAC; No. of Switch Positions:5 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:500mA; Contact Voltage AC Max:24V; Product Range:MT Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, 1P, 5POS, 0.5A, 24VAC; No. of Switch Positions:5 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:500mA; Contact Voltage AC Max:24V; Product Range:MT Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 8998560 38AC2065
Product Name Rotary Switches Rotary Switch, 1P, 5Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin
Angle of Throw 180 degrees 45 degrees
Number of Poles 1 poles 1 poles
Positions per Pole 5 5 Position
Dimensions 9.2 (dia.) x 14.2mm
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - Step selector switch - HWSE7-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 7
View Details
Selector Switches - 2657662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 45 degrees
Number of Poles 2 poles
View Details
Selector Switches - 0033.4603-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details