Lorlin Test Systems, Inc. Rotary Switch, 1P, 4Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin MTL-21-40

Description
ROTARY SWITCH, 1P, 4POS, 0.5A, 24VAC; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:500mA; Contact Voltage AC Max:24V; Product Range:MT Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 1P, 4POS, 0.5A, 24VAC; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:500mA; Contact Voltage AC Max:24V; Product Range:MT Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 1P, 4Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin - 38AC2064 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 4Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin
38AC2064
Rotary Switch, 1P, 4Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin 38AC2064
ROTARY SWITCH, 1P, 4POS, 0.5A, 24VAC; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:500mA; Contact Voltage AC Max:24V; Product Range:MT Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, 1P, 4POS, 0.5A, 24VAC; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:500mA; Contact Voltage AC Max:24V; Product Range:MT Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 38AC2064
Product Name Rotary Switch, 1P, 4Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector Switches - 2657662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 45 degrees
Number of Poles 2 poles
View Details
Selector Switches - 0033.1101-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details