Lorlin MTL-21-10 Rotary Switch
ROTARY SWITCH, 1P, 8POS, 0.5A, 24VAC; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:500mA; Contact Voltage AC Max:24V; Product Range:MT Series; Illumination:Non Illuminated; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 8998551 | 38AC2061 |
| Product Name | Rotary Switches | Rotary Switch, 1P, 8Pos, 0.5A, 24Vac; No. Of Switch Positions Lorlin |
| Angle of Throw | 360 degrees | 45 degrees |
| Number of Poles | 1 poles | 1 poles |
| Positions per Pole | 8 | 8 Position |
| Dimensions | 9.2 (dia.) x 14.2mm |