Lorlin Test Systems, Inc. Keyswitch, Spdt, 2 Pos, Std Key; Switch Operation Lorlin MSL8602B

Description
KEYSWITCH, SPDT, 2 POS, STD KEY; Switch Operation:Off-On; Contact Configuration:DPST; Product Range:MSL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; ContactRoHS Compliant: Yes
Datasheet
Description
KEYSWITCH, SPDT, 2 POS, STD KEY; Switch Operation:Off-On; Contact Configuration:DPST; Product Range:MSL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; ContactRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keyswitch, Spdt, 2 Pos, Std Key; Switch Operation Lorlin - 51R6861 - Newark, An Avnet Company
Chicago, IL, United States
Keyswitch, Spdt, 2 Pos, Std Key; Switch Operation Lorlin
51R6861
Keyswitch, Spdt, 2 Pos, Std Key; Switch Operation Lorlin 51R6861
KEYSWITCH, SPDT, 2 POS, STD KEY; Switch Operation:Off-On; Contact Configuration:DPST; Product Range:MSL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; ContactRoHS Compliant: Yes

KEYSWITCH, SPDT, 2 POS, STD KEY; Switch Operation:Off-On; Contact Configuration:DPST; Product Range:MSL Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:4A; Contact Voltage AC Nom:250V; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 51R6861
Product Name Keyswitch, Spdt, 2 Pos, Std Key; Switch Operation Lorlin
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Rotary Switches - 1759867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 80 degrees
Positions per Pole 3
Dimensions 15.15 x 13.45 x 5.55mm
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details