Lorlin Test Systems, Inc. Push-Push Switch And 1000K Pot; Track Resistance Lorlin MDSP1MN-ESAI-2-19PY

Description
PUSH-PUSH SWITCH AND 1000K POT; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:-; Product Range:MDSSP Series; Potentiometer Mounting:Panel; Shaft Diameter:6mm; No. of RoHS Compliant: Yes
Datasheet
Description
PUSH-PUSH SWITCH AND 1000K POT; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:-; Product Range:MDSSP Series; Potentiometer Mounting:Panel; Shaft Diameter:6mm; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-Push Switch And 1000K Pot; Track Resistance Lorlin - 94M8330 - Newark, An Avnet Company
Chicago, IL, United States
Push-Push Switch And 1000K Pot; Track Resistance Lorlin
94M8330
Push-Push Switch And 1000K Pot; Track Resistance Lorlin 94M8330
PUSH-PUSH SWITCH AND 1000K POT; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:-; Product Range:MDSSP Series; Potentiometer Mounting:Panel; Shaft Diameter:6mm; No. of RoHS Compliant: Yes

PUSH-PUSH SWITCH AND 1000K POT; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:-; Product Range:MDSSP Series; Potentiometer Mounting:Panel; Shaft Diameter:6mm; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94M8330
Product Name Push-Push Switch And 1000K Pot; Track Resistance Lorlin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers