Lorlin Test Systems, Inc. Push-Push Switch And 10K Pot; Track Resistance Lorlin MDSP10KN-ESAI-2-19PY

Description
PUSH-PUSH SWITCH AND 10K POT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:-; Product Range:MDSSP Series; Potentiometer Mounting:Panel; Shaft Diameter:6mm; No. of RoHS Compliant: Yes
Datasheet
Description
PUSH-PUSH SWITCH AND 10K POT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:-; Product Range:MDSSP Series; Potentiometer Mounting:Panel; Shaft Diameter:6mm; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-Push Switch And 10K Pot; Track Resistance Lorlin - 24M4782 - Newark, An Avnet Company
Chicago, IL, United States
Push-Push Switch And 10K Pot; Track Resistance Lorlin
24M4782
Push-Push Switch And 10K Pot; Track Resistance Lorlin 24M4782
PUSH-PUSH SWITCH AND 10K POT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:-; Product Range:MDSSP Series; Potentiometer Mounting:Panel; Shaft Diameter:6mm; No. of RoHS Compliant: Yes

PUSH-PUSH SWITCH AND 10K POT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:-; Product Range:MDSSP Series; Potentiometer Mounting:Panel; Shaft Diameter:6mm; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24M4782
Product Name Push-Push Switch And 10K Pot; Track Resistance Lorlin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers