Lorlin Test Systems, Inc. Keyswitch, Dpdt, Taper Bezel, Diff Key; Switch Operation Lorlin IRL-5-M-D-2

Description
KEYSWITCH, DPDT, TAPER BEZEL, DIFF KEY; Switch Operation:Off-(On); Contact Configuration:DPDT; Product Range:IRL Impulsion Series; No. of Switch Positions:1 Position; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage RoHS Compliant: Yes
Datasheet
Description
KEYSWITCH, DPDT, TAPER BEZEL, DIFF KEY; Switch Operation:Off-(On); Contact Configuration:DPDT; Product Range:IRL Impulsion Series; No. of Switch Positions:1 Position; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keyswitch, Dpdt, Taper Bezel, Diff Key; Switch Operation Lorlin - 41T2869 - Newark, An Avnet Company
Chicago, IL, United States
Keyswitch, Dpdt, Taper Bezel, Diff Key; Switch Operation Lorlin
41T2869
Keyswitch, Dpdt, Taper Bezel, Diff Key; Switch Operation Lorlin 41T2869
KEYSWITCH, DPDT, TAPER BEZEL, DIFF KEY; Switch Operation:Off-(On); Contact Configuration:DPDT; Product Range:IRL Impulsion Series; No. of Switch Positions:1 Position; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage RoHS Compliant: Yes

KEYSWITCH, DPDT, TAPER BEZEL, DIFF KEY; Switch Operation:Off-(On); Contact Configuration:DPDT; Product Range:IRL Impulsion Series; No. of Switch Positions:1 Position; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 41T2869
Product Name Keyswitch, Dpdt, Taper Bezel, Diff Key; Switch Operation Lorlin
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Rotary Switches - 2242254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 2
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details