Lorlin Test Systems, Inc. Keyswitch, Dpdt, Same Key, Hi Retention; Switch Operation Lorlin HRL-5-M-S-2

Description
KEYSWITCH, DPDT, SAME KEY, HI RETENTION; Switch Operation:Off-On; Contact Configuration:DPDT; Product Range:IRL Impulsion Series; No. of Switch Positions:1 Position; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage ACRoHS Compliant: Yes
Datasheet
Description
KEYSWITCH, DPDT, SAME KEY, HI RETENTION; Switch Operation:Off-On; Contact Configuration:DPDT; Product Range:IRL Impulsion Series; No. of Switch Positions:1 Position; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage ACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keyswitch, Dpdt, Same Key, Hi Retention; Switch Operation Lorlin - 41T2860 - Newark, An Avnet Company
Chicago, IL, United States
Keyswitch, Dpdt, Same Key, Hi Retention; Switch Operation Lorlin
41T2860
Keyswitch, Dpdt, Same Key, Hi Retention; Switch Operation Lorlin 41T2860
KEYSWITCH, DPDT, SAME KEY, HI RETENTION; Switch Operation:Off-On; Contact Configuration:DPDT; Product Range:IRL Impulsion Series; No. of Switch Positions:1 Position; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage ACRoHS Compliant: Yes

KEYSWITCH, DPDT, SAME KEY, HI RETENTION; Switch Operation:Off-On; Contact Configuration:DPDT; Product Range:IRL Impulsion Series; No. of Switch Positions:1 Position; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage ACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 41T2860
Product Name Keyswitch, Dpdt, Same Key, Hi Retention; Switch Operation Lorlin
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-221-000-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switches - 486-3900-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Selector Switch Heads - 2383922 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS21S1/EKM32 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details