Lorlin Test Systems, Inc. Keyswitch, Spdt, Same Key, Hi Retention; Switch Operation Lorlin HRL-5-E-S-2

Description
KEYSWITCH, SPDT, SAME KEY, HI RETENTION; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:IRL Impulsion Series; No. of Switch Positions:1 Position; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage ACRoHS Compliant: Yes
Datasheet
Description
KEYSWITCH, SPDT, SAME KEY, HI RETENTION; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:IRL Impulsion Series; No. of Switch Positions:1 Position; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage ACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keyswitch, Spdt, Same Key, Hi Retention; Switch Operation Lorlin - 41T2859 - Newark, An Avnet Company
Chicago, IL, United States
Keyswitch, Spdt, Same Key, Hi Retention; Switch Operation Lorlin
41T2859
Keyswitch, Spdt, Same Key, Hi Retention; Switch Operation Lorlin 41T2859
KEYSWITCH, SPDT, SAME KEY, HI RETENTION; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:IRL Impulsion Series; No. of Switch Positions:1 Position; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage ACRoHS Compliant: Yes

KEYSWITCH, SPDT, SAME KEY, HI RETENTION; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:IRL Impulsion Series; No. of Switch Positions:1 Position; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage ACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 41T2859
Product Name Keyswitch, Spdt, Same Key, Hi Retention; Switch Operation Lorlin
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3814-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switch Heads - 2443443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2
View Details