Lorlin Test Systems, Inc. Key Switches DSL-6-D-S

Description
Lorlin DSL-6-D-S
Request a Quote Datasheet
Description
Lorlin DSL-6-D-S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switches - 562573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
562573
Key Switches 562573
Lorlin DSL-6-D-S

Lorlin DSL-6-D-S

Supplier's Site
Switch, Key Lock, Dpst, 50Ma, 250V; Product Range Lorlin - 24M1523 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, Dpst, 50Ma, 250V; Product Range Lorlin
24M1523
Switch, Key Lock, Dpst, 50Ma, 250V; Product Range Lorlin 24M1523
SWITCH, KEY LOCK, DPST, 50mA, 250V; Product Range:DSL Series; Contact Configuration:DPST-N O; Switch Operation:Off-On; Switch Terminals:Solder; Contact Current Max:50mA; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

SWITCH, KEY LOCK, DPST, 50mA, 250V; Product Range:DSL Series; Contact Configuration:DPST-NO; Switch Operation:Off-On; Switch Terminals:Solder; Contact Current Max:50mA; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 562573 24M1523
Product Name Key Switches Switch, Key Lock, Dpst, 50Ma, 250V; Product Range Lorlin
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.1500-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Coding Switch - SK20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Flush Actuator
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switch Heads - 2383933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details