Lorlin Test Systems, Inc. Key Switches DSL-6-B-D

Description
Lorlin DSL-6-B-D Mains Key Switch
Request a Quote Datasheet
Description
Lorlin DSL-6-B-D Mains Key Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switches - 562551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
562551
Key Switches 562551
Lorlin DSL-6-B-D Mains Key Switch

Lorlin DSL-6-B-D Mains Key Switch

Supplier's Site
Switch, Key Lock, Dpst, 50Ma, 250V; Product Range Lorlin - 24M1521 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Lock, Dpst, 50Ma, 250V; Product Range Lorlin
24M1521
Switch, Key Lock, Dpst, 50Ma, 250V; Product Range Lorlin 24M1521
SWITCH, KEY LOCK, DPST, 50mA, 250V; Product Range:DSL Series; Contact Configuration:DPST-N O; Switch Operation:Off-On; Switch Terminals:Solder; Contact Current Max:50mA; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

SWITCH, KEY LOCK, DPST, 50mA, 250V; Product Range:DSL Series; Contact Configuration:DPST-NO; Switch Operation:Off-On; Switch Terminals:Solder; Contact Current Max:50mA; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 562551 24M1521
Product Name Key Switches Switch, Key Lock, Dpst, 50Ma, 250V; Product Range Lorlin
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2
Unlock Full Specs
to access all available technical data

Similar Products

S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Rotary Switches - 2408989 - RS Components, Ltd.
Specs
AC Voltage Rating 250 volts
DC Voltage Rating 28 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Key Switches - 3254856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
View Details