Lorlin Test Systems, Inc. Rotary Switch, 3P4T, 0.15A, 250Vac; No. Of Switch Positions Lorlin CKS1046

Description
ROTARY SWITCH, 3P4T, 0.15A, 250VAC; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CKS Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 3P4T, 0.15A, 250VAC; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CKS Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 3P4T, 0.15A, 250Vac; No. Of Switch Positions Lorlin - 38AC0767 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 3P4T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
38AC0767
Rotary Switch, 3P4T, 0.15A, 250Vac; No. Of Switch Positions Lorlin 38AC0767
ROTARY SWITCH, 3P4T, 0.15A, 250VAC; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CKS Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, 3P4T, 0.15A, 250VAC; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CKS Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 38AC0767
Product Name Rotary Switch, 3P4T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2657663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Number of Poles 1 poles
Positions per Pole 2
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Specs
Actuator Type Keylock
View Details
H program - HWS - HWT Selector switch - HWS21-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details