Lorlin Test Systems, Inc. Rotary Switch, 3P4T, 0.15A, 250Vac; No. Of Switch Positions Lorlin CKS1031

Description
ROTARY SWITCH, 3P4T, 0.15A, 250VAC; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CKS Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 3P4T, 0.15A, 250VAC; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CKS Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 3P4T, 0.15A, 250Vac; No. Of Switch Positions Lorlin - 38AC0763 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 3P4T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
38AC0763
Rotary Switch, 3P4T, 0.15A, 250Vac; No. Of Switch Positions Lorlin 38AC0763
ROTARY SWITCH, 3P4T, 0.15A, 250VAC; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CKS Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, 3P4T, 0.15A, 250VAC; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CKS Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 38AC0763
Product Name Rotary Switch, 3P4T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
CHANGE OVER 1-0-2 4P - 194L-A20-3254 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details