Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SWITCHES
LORLIN TEST SYSTEMS, INC.
CKS1029 -- ROTARY SWITCHES
Lorlin Test Systems, Inc.
Rotary Switches
CKS1029
Description
Lorlin CKS1029 Rotary Switch
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Lorlin CKS1029 Rotary Switch
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
8967954
Rotary Switches
8967954
Lorlin CKS1029 Rotary Switch
Lorlin CKS1029 Rotary Switch
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Rotary Switches
Product Number
8967954
Product Name
Rotary Switches
AC Voltage Rating
250 volts
DC Voltage Rating
250 volts
Angle of Throw
90 degrees
Dimensions
26.2 (dia.) x 64.1mm
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity
DRW1604
Specs
AC Voltage Rating
20 volts
Positions per Pole
16 Position
View Details
2
suppliers
Tempco Electric Heater Corporation
Infinite Heat Switch
View Details
Schmersal Inc.
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS21S1/EKM43
Specs
Actuator Type
Keylock
Mechanical Life
100000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
View Details
Altech Corp.
Rotary Switches
2ASL6LB-4-110
View Details