Lorlin Test Systems, Inc. Rotary Switch, 4P3T, 0.15A, 250Vac; No. Of Switch Positions Lorlin CKS1027

Description
ROTARY SWITCH, 4P3T, 0.15A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CKS Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 4P3T, 0.15A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CKS Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 4P3T, 0.15A, 250Vac; No. Of Switch Positions Lorlin - 38AC0760 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 4P3T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
38AC0760
Rotary Switch, 4P3T, 0.15A, 250Vac; No. Of Switch Positions Lorlin 38AC0760
ROTARY SWITCH, 4P3T, 0.15A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CKS Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, 4P3T, 0.15A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CKS Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 38AC0760
Product Name Rotary Switch, 4P3T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 1245260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 180 degrees
Positions per Pole 2
View Details