Lorlin Test Systems, Inc. Keyswitch, 1Pole, 3Pos, 180Deg, Random; Switch Operation Lorlin CKL6014

Description
KEYSWITCH, 1POLE, 3POS, 180DEG, RANDOM; Switch Operation:-; Contact Configuration:SP3T; Product Range:CK Series; No. of Switch Positions:3 Position; Switch Terminals:Solder; Contact Current Max:150mA; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Datasheet
Description
KEYSWITCH, 1POLE, 3POS, 180DEG, RANDOM; Switch Operation:-; Contact Configuration:SP3T; Product Range:CK Series; No. of Switch Positions:3 Position; Switch Terminals:Solder; Contact Current Max:150mA; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keyswitch, 1Pole, 3Pos, 180Deg, Random; Switch Operation Lorlin - 51R6433 - Newark, An Avnet Company
Chicago, IL, United States
Keyswitch, 1Pole, 3Pos, 180Deg, Random; Switch Operation Lorlin
51R6433
Keyswitch, 1Pole, 3Pos, 180Deg, Random; Switch Operation Lorlin 51R6433
KEYSWITCH, 1POLE, 3POS, 180DEG, RANDOM; Switch Operation:-; Contact Configuration:SP3T; Product Range:CK Series; No. of Switch Positions:3 Position; Switch Terminals:Solder; Contact Current Max:150mA; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

KEYSWITCH, 1POLE, 3POS, 180DEG, RANDOM; Switch Operation:-; Contact Configuration:SP3T; Product Range:CK Series; No. of Switch Positions:3 Position; Switch Terminals:Solder; Contact Current Max:150mA; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 51R6433
Product Name Keyswitch, 1Pole, 3Pos, 180Deg, Random; Switch Operation Lorlin
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector Switches - 1450623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 2
Terminal Type Screw Terminals; Screw
Features Momentary; DustProof; Weather resistant or waterproof
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details