Lorlin Test Systems, Inc. Switch, 4Pole, 3Pos, Front/rear Drive; No. Of Switch Positions Lorlin CK3612

Description
SWITCH, 4POLE, 3POS, FRONT/REAR DRIVE; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet
Description
SWITCH, 4POLE, 3POS, FRONT/REAR DRIVE; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 4Pole, 3Pos, Front/rear Drive; No. Of Switch Positions Lorlin - 51R6437 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 4Pole, 3Pos, Front/rear Drive; No. Of Switch Positions Lorlin
51R6437
Switch, 4Pole, 3Pos, Front/rear Drive; No. Of Switch Positions Lorlin 51R6437
SWITCH, 4POLE, 3POS, FRONT/REAR DRIVE; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

SWITCH, 4POLE, 3POS, FRONT/REAR DRIVE; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 51R6437
Product Name Switch, 4Pole, 3Pos, Front/rear Drive; No. Of Switch Positions Lorlin
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector Switches - 2657657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Number of Poles 1 poles
Positions per Pole 2
View Details