Lorlin Test Systems, Inc. Switch, 2Pole, 6Pos, Front/rear Drive; No. Of Switch Positions Lorlin CK3610

Description
SWITCH, 2POLE, 6POS, FRONT/REAR DRIVE; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Description
SWITCH, 2POLE, 6POS, FRONT/REAR DRIVE; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, 2Pole, 6Pos, Front/rear Drive; No. Of Switch Positions Lorlin - 51R6435 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 2Pole, 6Pos, Front/rear Drive; No. Of Switch Positions Lorlin
51R6435
Switch, 2Pole, 6Pos, Front/rear Drive; No. Of Switch Positions Lorlin 51R6435
SWITCH, 2POLE, 6POS, FRONT/REAR DRIVE; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

SWITCH, 2POLE, 6POS, FRONT/REAR DRIVE; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 51R6435
Product Name Switch, 2Pole, 6Pos, Front/rear Drive; No. Of Switch Positions Lorlin
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
Mounting hole Ø 30.5 mm - WKT spring-return joystick switch - WKTC321 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Selector Switches - 450-35-524-231-GE-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details