Lorlin Test Systems, Inc. Switch, 1Pole, 12Pos, Front/rear Drive; No. Of Switch Positions Lorlin CK3609

Description
SWITCH, 1POLE, 12POS, FRONT/REAR DRIVE; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes
Description
SWITCH, 1POLE, 12POS, FRONT/REAR DRIVE; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, 1Pole, 12Pos, Front/rear Drive; No. Of Switch Positions Lorlin - 51R6434 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 1Pole, 12Pos, Front/rear Drive; No. Of Switch Positions Lorlin
51R6434
Switch, 1Pole, 12Pos, Front/rear Drive; No. Of Switch Positions Lorlin 51R6434
SWITCH, 1POLE, 12POS, FRONT/REAR DRIVE; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

SWITCH, 1POLE, 12POS, FRONT/REAR DRIVE; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 51R6434
Product Name Switch, 1Pole, 12Pos, Front/rear Drive; No. Of Switch Positions Lorlin
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
H program - HWS - Step selector switch - HWSE3.1-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details