Lorlin Test Systems, Inc. Rotary Switches CK1062

Description
Lorlin CK1062 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1062 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 8660281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
8660281
Rotary Switches 8660281
Lorlin CK1062 Rotary Switch

Lorlin CK1062 Rotary Switch

Supplier's Site
Rotary Switch, 3, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin - 25M8664 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 3, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin
25M8664
Rotary Switch, 3, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin 25M8664
ROTARY SWITCH, 3, 30°, 150MA, 250V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 3, 30°, 150MA, 250V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 8660281 25M8664
Product Name Rotary Switches Rotary Switch, 3, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin
Positions per Pole 3 3 Position
Dimensions 27.5 (dia.) x 71.1mm
Terminal Type Solder Terminals; Solder
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWSE - Step switch - NWSE6K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 6
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
22mm Key Selector Switch Operators - 2AK2-11 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details