Lorlin Test Systems, Inc. Rotary Switches CK1061

Description
Lorlin CK1061 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1061 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 8660275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
8660275
Rotary Switches 8660275
Lorlin CK1061 Rotary Switch

Lorlin CK1061 Rotary Switch

Supplier's Site
Switch, 3Pole, 4 Pos; No. Of Switch Positions Lorlin - 25M8663 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 3Pole, 4 Pos; No. Of Switch Positions Lorlin
25M8663
Switch, 3Pole, 4 Pos; No. Of Switch Positions Lorlin 25M8663
SWITCH, 3POLE, 4 POS; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:300V; Product Range:CK Series; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes

SWITCH, 3POLE, 4 POS; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:300V; Product Range:CK Series; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 8660275 25M8663
Product Name Rotary Switches Switch, 3Pole, 4 Pos; No. Of Switch Positions Lorlin
Positions per Pole 4 4 Position
Dimensions 27.5 (dia.) x 71.1mm
Terminal Type Solder Terminals; Solder
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC17 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2657661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Number of Poles 1 poles
View Details