Lorlin Test Systems, Inc. Rotary Switches CK1060

Description
Lorlin CK1060 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1060 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 8660269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
8660269
Rotary Switches 8660269
Lorlin CK1060 Rotary Switch

Lorlin CK1060 Rotary Switch

Supplier's Site
Switch, 2 Pole, 6 Pos, 0.15A, 250V, Pcb; No. Of Switch Positions Lorlin - 25M8662 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 2 Pole, 6 Pos, 0.15A, 250V, Pcb; No. Of Switch Positions Lorlin
25M8662
Switch, 2 Pole, 6 Pos, 0.15A, 250V, Pcb; No. Of Switch Positions Lorlin 25M8662
SWITCH, 2 POLE, 6 POS, 0.15A, 250V, PCB; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

SWITCH, 2 POLE, 6 POS, 0.15A, 250V, PCB; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 8660269 25M8662
Product Name Rotary Switches Switch, 2 Pole, 6 Pos, 0.15A, 250V, Pcb; No. Of Switch Positions Lorlin
Positions per Pole 6 6 Position
Dimensions 27.5 (dia.) x 71.1mm
Terminal Type Solder Terminals; Solder
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 321329 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Voltage Rating 115 volts
Positions per Pole 6
Dimensions 12.2 x 37mm
View Details
Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
22mm Selector Switch Operators - 2AS2-2 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
2 suppliers
H program - HWS - HWT Selector switch - HWS32.1-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details