Lorlin Test Systems, Inc. Rotary Switches CK1059

Description
Lorlin CK1059 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1059 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 8660253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
8660253
Rotary Switches 8660253
Lorlin CK1059 Rotary Switch

Lorlin CK1059 Rotary Switch

Supplier's Site
Switch, 1Pole, 12 Pos, 0.15A, 250V; No. Of Switch Positions Lorlin - 25M8661 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 1Pole, 12 Pos, 0.15A, 250V; No. Of Switch Positions Lorlin
25M8661
Switch, 1Pole, 12 Pos, 0.15A, 250V; No. Of Switch Positions Lorlin 25M8661
SWITCH, 1POLE, 12 POS, 0.15A, 250V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

SWITCH, 1POLE, 12 POS, 0.15A, 250V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 8660253 25M8661
Product Name Rotary Switches Switch, 1Pole, 12 Pos, 0.15A, 250V; No. Of Switch Positions Lorlin
Positions per Pole 12 12 Position
Dimensions 27.5 (dia.) x 71.1mm
Terminal Type Solder Terminals; Solder
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Rotary Switches - 1758638 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details