Lorlin Test Systems, Inc. Rotary Switches CK1056

Description
Lorlin CK1056 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1056 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 8660284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
8660284
Rotary Switches 8660284
Lorlin CK1056 Rotary Switch

Lorlin CK1056 Rotary Switch

Supplier's Site
Rotary Switch, 3P4T, 0.15A, 250Vac; No. Of Switch Positions Lorlin - 38AC0779 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 3P4T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
38AC0779
Rotary Switch, 3P4T, 0.15A, 250Vac; No. Of Switch Positions Lorlin 38AC0779
ROTARY SWITCH, 3P4T, 0.15A, 250VAC; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, 3P4T, 0.15A, 250VAC; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 8660284 38AC0779
Product Name Rotary Switches Rotary Switch, 3P4T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
AC Voltage Rating 250 volts 250 volts
Positions per Pole 4 4 Position
Dimensions 27.5 (dia.) x 59.1mm
Terminal Type Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWSE - Step switch - NWSE6K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 6
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Keylock Switches - AK2-2PB - VAST STOCK CO., LIMITED
Specs
Actuator Type Keylock
View Details
2 suppliers
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details