Lorlin Test Systems, Inc. Rotary Switches CK1054

Description
Lorlin CK1054 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1054 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 8660262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
8660262
Rotary Switches 8660262
Lorlin CK1054 Rotary Switch

Lorlin CK1054 Rotary Switch

Supplier's Site
Rotary Switch, Sp12T, 0.15A, 250Vac; No. Of Switch Positions Lorlin - 38AC0777 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Sp12T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
38AC0777
Rotary Switch, Sp12T, 0.15A, 250Vac; No. Of Switch Positions Lorlin 38AC0777
ROTARY SWITCH, SP12T, 0.15A, 250VAC; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, SP12T, 0.15A, 250VAC; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 8660262 38AC0777
Product Name Rotary Switches Rotary Switch, Sp12T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
Positions per Pole 12 12 Position
Dimensions 27.5 (dia.) x 59.1mm
Terminal Type Solder Terminals; Solder
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 2383935 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details