Lorlin Test Systems, Inc. Rotary Switches CK1052

Description
Lorlin CK1052 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1052 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 665219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
665219
Rotary Switches 665219
Lorlin CK1052 Rotary Switch

Lorlin CK1052 Rotary Switch

Supplier's Site
Rotary Switch, 3, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin - 25M8660 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 3, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin
25M8660
Rotary Switch, 3, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin 25M8660
ROTARY SWITCH, 3, 30°, 150MA, 250V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 3, 30°, 150MA, 250V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 665219 25M8660
Product Name Rotary Switches Rotary Switch, 3, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin
Positions per Pole 3 3 Position
Terminal Type Through hole
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS21S1/EKM33 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details