Lorlin Test Systems, Inc. Rotary Switches CK1051

Description
Lorlin CK1051 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1051 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 665203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
665203
Rotary Switches 665203
Lorlin CK1051 Rotary Switch

Lorlin CK1051 Rotary Switch

Supplier's Site
Rotary Switch, 4, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin - 25M8659 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 4, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin
25M8659
Rotary Switch, 4, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin 25M8659
ROTARY SWITCH, 4, 30°, 150MA, 250V; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 4, 30°, 150MA, 250V; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 665203 25M8659
Product Name Rotary Switches Rotary Switch, 4, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin
Positions per Pole 4 4 Position
Terminal Type Through hole
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - HWT Selector switch - HWTS32-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details
22mm Key Selector Switch Operators - 2AK2-01 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
2 suppliers
Selector Switches - 2657651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details