Lorlin Test Systems, Inc. Rotary Switches CK1050

Description
Lorlin CK1050 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1050 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 665196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
665196
Rotary Switches 665196
Lorlin CK1050 Rotary Switch

Lorlin CK1050 Rotary Switch

Supplier's Site
Rotary Switch, 6, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin - 25M8658 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 6, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin
25M8658
Rotary Switch, 6, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin 25M8658
ROTARY SWITCH, 6, 30°, 150MA, 250V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 6, 30°, 150MA, 250V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 665196 25M8658
Product Name Rotary Switches Rotary Switch, 6, 30°, 150Ma, 250V; No. Of Switch Positions Lorlin
Positions per Pole 6 6 Position
Terminal Type Through hole
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
H program - HWS - HWT Selector switch - HWT21-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details
Coding Switch - CBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
View Details
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details