Lorlin Test Systems, Inc. Rotary Switches CK1047

Description
Lorlin CK1047 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1047 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 8660293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
8660293
Rotary Switches 8660293
Lorlin CK1047 Rotary Switch

Lorlin CK1047 Rotary Switch

Supplier's Site
Rotary Switch, 4P3T, 0.15A, 250Vac; No. Of Switch Positions Lorlin - 38AC0776 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 4P3T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
38AC0776
Rotary Switch, 4P3T, 0.15A, 250Vac; No. Of Switch Positions Lorlin 38AC0776
ROTARY SWITCH, 4P3T, 0.15A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, 4P3T, 0.15A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 8660293 38AC0776
Product Name Rotary Switches Rotary Switch, 4P3T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
AC Voltage Rating 250 volts 250 volts
Positions per Pole 3 3 Position
Dimensions 27.5 (dia.) x 59.1mm
Terminal Type Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch Heads - 2383929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Specs
Actuator Type Keylock
View Details
N program - NHS - Main switch - NHS16/4-POL -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details