Lorlin Test Systems, Inc. Rotary Switches CK1044

Description
Lorlin CK1044 Rotary Switch
Request a Quote Datasheet
Description
Lorlin CK1044 Rotary Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 8660265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
8660265
Rotary Switches 8660265
Lorlin CK1044 Rotary Switch

Lorlin CK1044 Rotary Switch

Supplier's Site
Rotary Switch, Sp12T, 0.15A, 250Vac; No. Of Switch Positions Lorlin - 38AC0773 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Sp12T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
38AC0773
Rotary Switch, Sp12T, 0.15A, 250Vac; No. Of Switch Positions Lorlin 38AC0773
ROTARY SWITCH, SP12T, 0.15A, 250VAC; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, SP12T, 0.15A, 250VAC; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:250V; Product Range:CK Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 8660265 38AC0773
Product Name Rotary Switches Rotary Switch, Sp12T, 0.15A, 250Vac; No. Of Switch Positions Lorlin
Positions per Pole 12 12 Position
Dimensions 27.5 (dia.) x 59.1mm
Terminal Type Solder Terminals; Solder
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch Heads - 2383943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS21S1/EKM45 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details